PR4Y-26K7BI详情
Welwyn PR4Y-26K7BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
0个相似型号
PR4Y-26K7BI拓展信息
PR4Y-26K7BI详情
Welwyn PR4Y-26K7BI重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
PR4Y-26K7BI拓展信息