PR4Y-48K7BI详情
Welwyn PR4Y-48K7BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Pollution degree
3
Rated surge voltage
4
宽度
30
高度
32.7
长度
46
0个相似型号
PR4Y-48K7BI拓展信息
PR4Y-48K7BI详情
Welwyn PR4Y-48K7BI重要参数规格及、参数值,及相似型号如下:
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Pollution degree
3
Rated surge voltage
4
宽度
30
高度
32.7
长度
46
PR4Y-48K7BI拓展信息