PR5-165RDI详情
Welwyn PR5-165RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End B Pin Count
19 Position
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Connector End A
HDMI
Connector End B
HDMI
Factory Pack QuantityFactory Pack Quantity
1
Connector End A Pin Count
19 Position
性别
Male / Male
子类别
电缆组件
电缆长度
600 mm
产品类别
HDMI电缆
产品类别
HDMI电缆
PR5-165RDI拓展信息








哦! 它是空的。