PWC0603-137RFT1详情
Welwyn PWC0603-137RFT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation piercing connection
Ambient temperature
-25 - 70
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP68
Indication
Other
0个相似型号
PWC0603-137RFT1拓展信息








哦! 它是空的。