PWC0603-1K87FT1详情
Welwyn PWC0603-1K87FT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Max. output current
0
Material housing
Aluminium
Voltage type
Other
Indication
Other
0个相似型号
PWC0603-1K87FT1拓展信息








哦! 它是空的。