PWC0805-127RJI详情
Welwyn PWC0805-127RJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Sunbank / Souriau
Manufacturer
Sunbank
Factory Pack QuantityFactory Pack Quantity
50
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
系列
PWC
包装
Reel
子类别
Circular Connectors
技术
厚膜
产品类别
圆形MIL规格后壳
特征
-
产品类别
圆形MIL规格后壳
PWC0805-127RJI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。