PWC0805-1K54FI详情
Welwyn PWC0805-1K54FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
ATC / KYOCERA AVX
Manufacturer
KYOCERA AVX
Factory Pack QuantityFactory Pack Quantity
33
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
包装
Tray
系列
FT1
应用
高频率
子类别
Resistors
技术
厚膜
产品类别
High Frequency/RF Resistors
特征
-
产品类别
High Frequency/RF Resistors
PWC0805-1K54FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。