PWC0805-1R1FI详情
Welwyn PWC0805-1R1FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
终端
Crimp
连接器类型
Circular
性别
Receptacle
子类别
Resistors
技术
厚膜
接头数量
15
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
达到SVHC
Unknown
PWC0805-1R1FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。