PWC0805-215RFI详情
Welwyn PWC0805-215RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Woven Polyethylene
包装数量
1
Package
Box
厂商
Harpster of Philipsburg
Product Status
活跃
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
-
包装
Reel
类型
Tarp
颜色
Camouflage/Green
子类别
Resistors
技术
厚膜
大小
10 x 30
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PWC0805-215RFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。