PWC0805-442KFI详情
Welwyn PWC0805-442KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
Tradename
SkyCap
RoHS
Details
Mounting Styles
PCB 安装
Unit Weight
0.000194 oz
Case Code - mm
2012
Case Code - in
0805
系列
SR
包装
Bulk
子类别
Capacitors
技术
厚膜
产品类别
陶瓷电容器
特征
-
产品类别
Multilayer Ceramic Capacitors MLCC - Leaded
PWC0805-442KFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。