PWC0805-4R75JI详情
Welwyn PWC0805-4R75JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
390
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
RoHS
Details
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Mounting Styles
PCB 安装
包装
Bulk
系列
PWC
子类别
Capacitors
技术
厚膜
产品类别
钽电容器
特征
-
产品类别
Tantalum Capacitors - Solid SMD
PWC0805-4R75JI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。