PWC0805-549RFI详情
Welwyn PWC0805-549RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Amphenol
Brand
Amphenol Wilcoxon
RoHS
Details
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
系列
PWC
包装
Reel
子类别
Wire & Cable Management
技术
厚膜
产品类别
Wire Ducting & Raceways
特征
-
产品类别
Wire Ducting & Raceways
PWC0805-549RFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。