PWC1206-1M8FI详情
Welwyn PWC1206-1M8FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
AV2510M112Q04 AV2510M112Q04
Manufacturer
TE Connectivity
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Mounting Styles
PCB 安装
系列
PWC
包装
Reel
子类别
Switches
技术
厚膜
产品类别
按钮开关
特征
-
产品类别
按钮开关
PWC1206-1M8FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。