PWC1206-1R3FI详情
Welwyn PWC1206-1R3FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Mounting Styles
PCB 安装
包装
Tray
系列
PWC
子类别
D-Sub Connectors
技术
厚膜
产品类别
D-Sub Connectors - Standard Density
特征
-
产品类别
D-Sub Standard Connectors
PWC1206-1R3FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。