PWC1206-2M67FI详情
Welwyn PWC1206-2M67FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
LEDs
Without LED
Connector Orientation
Vertical
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.000705 oz
Case Code - mm
3216
Case Code - in
1206
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
屏蔽/屏蔽
Shielded
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
端口配置
1 x 1 (Port)
知识产权评级
IP67
PWC1206-2M67FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。