PWC1206-301KFI详情
Welwyn PWC1206-301KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
749997
厂商
TE Connectivity AMP 连接器
Product Status
活跃
For Use With/Related Products
AMPLIMITE Series
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
AMPLIMITE
包装
Reel
定位的数量
50
子类别
Resistors
技术
厚膜
配件类型
Slide Latch
产品类别
厚膜电阻器
特征
4-40, Hardware Included
产品类别
Thick Film Resistors - SMD
PWC1206-301KFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。