PWC1206-3K9FI详情
Welwyn PWC1206-3K9FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
-
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
执行器标记
无标记
特征
-
产品类别
Thick Film Resistors - SMD
PWC1206-3K9FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。