PWC1206-3M92FI详情
Welwyn PWC1206-3M92FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Contact Materials
-
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
系列
PWC
包装
Reel
性别
Receptacle
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
知识产权评级
IP67, IP68
PWC1206-3M92FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。