PWC1206-76R8FI详情
Welwyn PWC1206-76R8FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Mounting Styles
PCB 安装
系列
PWC
包装
Reel
子类别
Wire & Cable Management
技术
厚膜
产品类别
Wire Labels & Markers
产品
Markers
特征
-
产品类别
Wire Labels & Markers
PWC1206-76R8FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。