PWC2010-1R4JI详情
Welwyn PWC2010-1R4JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.001235 oz
Case Code - mm
5025
Case Code - in
2010
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PWC2010-1R4JI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。