PWC2010-24K3JI详情
Welwyn PWC2010-24K3JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
7500
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
Tradename
SpinGuard
RoHS
Details
Mounting Styles
PCB 安装
Unit Weight
0.001235 oz
Case Code - mm
5025
Case Code - in
2010
系列
AA
包装
MouseReel
子类别
Capacitors
技术
厚膜
产品类别
陶瓷电容器
特征
-
产品类别
Multilayer Ceramic Capacitors MLCC - Leaded
PWC2010-24K3JI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。