PWC2010-3M24JI详情
Welwyn PWC2010-3M24JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
390
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
RoHS
Details
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Mounting Styles
PCB 安装
系列
BZ-C
包装
Bulk
类型
扁平矩形
电容量
100 uF
子类别
Capacitors
技术
厚膜
产品类别
Supercapacitors / Ultracapacitors
产品
双电层电容器
特征
-
产品类别
Supercapacitors / Ultracapacitors
PWC2010-3M24JI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。