PWC2010-5K23FI详情
Welwyn PWC2010-5K23FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
16A
Shell Style#
箱体安装
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
16A-11
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
系列
PWC
包装
Reel
子类别
Circular Connectors
技术
厚膜
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
特征
-
产品类别
军规圆形连接器
PWC2010-5K23FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。