PWC2010-69K8JI详情
Welwyn PWC2010-69K8JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Mounting Styles
PCB 安装
包装
Tray
系列
PWC
子类别
D-Sub Connectors
技术
厚膜
产品类别
High Density D-Sub Connectors
特征
-
产品类别
D-Sub High Density Connectors
PWC2010-69K8JI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。