PWC2010-75RJI详情
Welwyn PWC2010-75RJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
KYOCERA AVX
Brand
KYOCERA AVX
Tradename
Skycap
RoHS
Details
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Mounting Styles
PCB 安装
系列
AR
包装
Bulk
子类别
Capacitors
技术
厚膜
产品类别
陶瓷电容器
特征
-
产品类别
Multilayer Ceramic Capacitors MLCC - Leaded
PWC2010-75RJI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。