PWC2010-953KJI详情
Welwyn PWC2010-953KJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Pitch Spacing
-
Contact Materials
铍铜
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
性别
Header
子类别
Resistors
技术
厚膜
触点性别
Pin
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
连接器外壳尺寸
-
PWC2010-953KJI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。