PWC2512-14KFI详情
Welwyn PWC2512-14KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PWC2512-14KFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。