PWC2512-178RFI详情
Welwyn PWC2512-178RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Samtec
Brand
Samtec
RoHS
Details
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
系列
TW
包装
Reel
子类别
Headers & Wire Housings
技术
厚膜
产品类别
Headers & Wire Housings
特征
-
产品类别
Headers & Wire Housings
PWC2512-178RFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。