PWC2512-1M15FI详情
Welwyn PWC2512-1M15FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Mounting Styles
PCB 安装
系列
PWC
包装
Reel
子类别
Enclosures, Racks and Boxes
技术
厚膜
产品类别
Racks & Rack Cabinets
特征
-
产品类别
Racks & Rack Cabinet Accessories
PWC2512-1M15FI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。