PWC2512-21KJI详情
Welwyn PWC2512-21KJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2090314310
Manufacturer
Advanced Energy
Brand
Advanced Energy
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Mounting Styles
PCB 安装
系列
Thyro-A
包装
Reel
子类别
电源状态
技术
厚膜
产品类别
功率调节
特征
-
产品类别
功率调节
PWC2512-21KJI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。