PWC2512-221RFI详情
Welwyn PWC2512-221RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supply voltage DC
30 - 30
Degree of protection (IP)
Other
Case Code - in
2512
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1800
Unit Weight
0.001429 oz
Case Code - mm
6432
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
终端样式
SMD/SMT
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
高度
81
长度
100
宽度
3.2 mm
PWC2512-221RFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。