PWP10-100RFB016详情
Welwyn PWP10-100RFB016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP65
Locking mechanism
Single locking lever
Material housing
Aluminium
深度
79
防紫外线
有
高度
70.5
宽度
32
0个相似型号
PWP10-100RFB016拓展信息








哦! 它是空的。