PWP10-330RJB016详情
Welwyn PWP10-330RJB016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.5 - 0.5
Material contact
Other copper alloys
Material of contact surface
Gold
Diameter plug-in contact
2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 0.5
Ambient temperature
-40 - 125
Type of electric connection
压接
0个相似型号
PWP10-330RJB016拓展信息








哦! 它是空的。