RB57-390RJI详情
Welwyn RB57-390RJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Single mode 9/125
Colour outer sheath
Yellow
Outer diameter approx.
6.5
With strain relief
有
Low smoke (according to EN 61034-2)
有
应用
Inside/outside
0个相似型号
RB57-390RJI拓展信息








哦! 它是空的。