RB57-R68JI详情
Welwyn RB57-R68JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
10 - 1000
Type of fastening
Snapper mounting
Material quality
Thermoplastic
Transparent
无
频率
50 - 60
0个相似型号
RB57-R68JI拓展信息








哦! 它是空的。