RB61-3K9JI详情
Welwyn RB61-3K9JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
100 - 240
Connection 2
电缆端头套管
Outer diameter approx.
8
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.8
With cord switch
无
频率
50 - 60
长度
0.2
0个相似型号
RB61-3K9JI拓展信息








哦! 它是空的。