RC55D-12KWI详情
Welwyn RC55D-12KWI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
3W800
Dimensions
D35,6/25,4x7,5mm
Impedance at 100MHz
127 Ohm
RoHS
有
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
WE-TOF
包装
弹药包
子类别
Resistors
技术
Metal Film
注意
n/a
产品类别
金属膜电阻器
芯类型
Toroid
产品类别
Metal Film Resistors - Through Hole
RC55D-12KWI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。