RC55D-137KFI详情
Welwyn RC55D-137KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SMD
MSL
n/a
EEPROM
none
RAM
16kB
RoHS
有
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
ATUC
包装
弹药包
子类别
Resistors
技术
Metal Film
注意
-
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
RC55D-137KFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。