RC55D-25R5CI详情
Welwyn RC55D-25R5CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
13,36x10,16x8,64mm
RoHS
有
Mounting
PCB
MSL
n/a
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
n/a
包装
弹药包
类型
Transformer
子类别
Resistors
技术
Metal Film
注意
n/a
输出功率
2 W
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
RC55D-25R5CI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。