RC55D-27KFI详情
Welwyn RC55D-27KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Right Angle
Insertion
ZIF
RoHS
有
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
WR-FPC
包装
弹药包
子类别
Resistors
触点类型
Bottom Contacts
螺距
0,5 mm
技术
Metal Film
注意
-
产品类别
金属膜电阻器
定位/联系数
8
产品类别
Metal Film Resistors - Through Hole
RC55D-27KFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。