RC55D-42K2BI详情
Welwyn RC55D-42K2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
1E04_620
Dimensions
D15,5/10,5x28mm
Impedance at 100MHz
150 Ohm
RoHS
有
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
WE-AEFA
包装
弹药包
子类别
Resistors
技术
Metal Film
注意
n/a
产品类别
金属膜电阻器
芯类型
Toroid
产品类别
Metal Film Resistors - Through Hole
RC55D-42K2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。