RC55D-47RFI详情
Welwyn RC55D-47RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Dinkle Corporation, USA
Product Status
活跃
For Use With/Related Products
Din Rail Terminal Blocks
Contact Materials
Copper Alloy
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
DS
包装
弹药包
类型
障碍块
定位的数量
10
颜色
Gray
子类别
Resistors
螺距
-
技术
Metal Film
样式
旋入式
触点表面处理
Tin
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
RC55D-47RFI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。