RC55D-5K36CI详情
Welwyn RC55D-5K36CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MSL
n/a
Dimensions
29,3x26,67x10,5mm
RoHS
有
Mounting
PCB
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
n/a
包装
弹药包
类型
Planar
子类别
Resistors
技术
Metal Film
注意
n/a
输出功率
- W
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
RC55D-5K36CI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。