RC55D-787RCI详情
Welwyn RC55D-787RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
--
包装
弹药包
零件状态
活跃
类型
Infrared Camera, Thermal Imager
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
包括
Battery, Cable, Case, Charger, Lens Cap, Manual, Power Supply, SD Card, Strap
用于测量
Temperature (Non-Contact)
产品类别
Metal Film Resistors - Through Hole
RC55D-787RCI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。