RC55PT-3K4CI详情
Welwyn RC55PT-3K4CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
24
Shell Style#
In-Line
MIL Type
MIL-DTL-22992
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
系列
MIL-C-22992 QWLD
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Connectors
产品类别
军规圆形连接器
RC55PT-3K4CI拓展信息








哦! 它是空的。