RC55PT-5K9BI详情
Welwyn RC55PT-5K9BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
5 Position
RoHS
Details
Connector End B Pin Count
10 Position
Brand
Advantech
Manufacturer
Advantech
类型
UCH Type LED Cable
子类别
Power
电缆长度
460 mm
产品类别
Lighting Cables
产品类别
Lighting Cables
0个相似型号
RC55PT-5K9BI拓展信息








哦! 它是空的。