RC55PY-340RCI详情
Welwyn RC55PY-340RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.705479 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
7/16
Side 2 Gender
Jack (Female)
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
7/16
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
子类别
射频适配器
方向
Straight
配套周期
500 Cycles
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
无线电频率系列
7/16
RC55PY-340RCI拓展信息








哦! 它是空的。