RC55Y-8K2CI详情
Welwyn RC55Y-8K2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
房屋材料
-
Maximum Operating Temperature
+ 250 C
Housing Gender
-
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
正锁
RoHS
Details
包装
切割胶带
应用
Wire-to-Wire
子类别
Headers & Wire Housings
触点类型
-
终端样式
Crimp
触点性别
Socket (Female)
产品类别
Headers & Wire Housings
产品
Contacts
产品类别
Headers & Wire Housings
RC55Y-8K2CI拓展信息








哦! 它是空的。