RC65PY-196RDI详情
Welwyn RC65PY-196RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
4 GB
Processor Series
x5-E3930
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Chipsets
集成在SoC中
Manufacturer
IBASE
Brand
IBASE
Installed RAM
4 GB
Processor Type
Atom
RoHS
Details
Memory Types
LPDDR4
系列
ET875
子类别
Computing
频率
1.8 GHz
内存大小
4 GB
产品类别
Computer-On-Modules - COM
外形尺寸
COM Express Type 10
产品类别
Computer-On-Modules - COM
RC65PY-196RDI拓展信息








哦! 它是空的。