RC65T-2K94DI详情
Welwyn RC65T-2K94DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
4 GB
On-Board Storage Size
32 GB
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
Installed RAM
0 GB
Processor Type
Atom E3815
RoHS
Details
On-Board Storage Type
eMMC
Memory Types
RAM
系列
SRP-FEC220
子类别
Computing
频率
1.45 GHz
内存大小
4 GB
产品类别
平板电脑
产品类别
平板电脑
RC65T-2K94DI拓展信息








哦! 它是空的。